Groschopp, Inc. Groschopp Planetary AC Gearmotors 85679

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85679, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 9.7 RPM with a maximum torque of 437.5 lb-in. It has a continuous duty cycle and consumes 1.88 amps, providing an output power of 50 watts or approximately 0.0673 HP. The gearmotor features a 300:1 gear ratio, which allows for significant torque multiplication. The efficiency ratings for the gearbox, motor, and overall system are 47.1%, 50.9%, and 24.0%, respectively. The motor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments, making it a reliable choice for various applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85679, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 9.7 RPM with a maximum torque of 437.5 lb-in. It has a continuous duty cycle and consumes 1.88 amps, providing an output power of 50 watts or approximately 0.0673 HP. The gearmotor features a 300:1 gear ratio, which allows for significant torque multiplication. The efficiency ratings for the gearbox, motor, and overall system are 47.1%, 50.9%, and 24.0%, respectively. The motor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments, making it a reliable choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85679 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85679
Groschopp Planetary AC Gearmotors 85679
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85679
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

50mm micro linear servo 50:1 - P8-50-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
PMDC Spur Gearmotor - Hansen Series 114-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-622) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG05DW_-VL070-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.6031 HP
Gearbox Ratio 5 : 1
Units Metric
View Details