Groschopp, Inc. Groschopp Planetary AC Gearmotors 85633

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85633, operates at a voltage of 230V and a frequency of 60Hz, delivering a speed of 3150 RPM with a torque rating of up to 950 lb-in. It features a 1000:1 gear ratio, making it suitable for applications requiring high torque at low speeds. The motor has a continuous duty cycle and operates efficiently with a motor efficiency of 72.1% and a system efficiency of 32.1%. The gearmotor draws a current of 0.39 amps and provides an output power of 0.0501 HP. The design includes a rugged cast housing and is equipped with ball and roller bearings, contributing to its durability and low noise operation.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85633, operates at a voltage of 230V and a frequency of 60Hz, delivering a speed of 3150 RPM with a torque rating of up to 950 lb-in. It features a 1000:1 gear ratio, making it suitable for applications requiring high torque at low speeds. The motor has a continuous duty cycle and operates efficiently with a motor efficiency of 72.1% and a system efficiency of 32.1%. The gearmotor draws a current of 0.39 amps and provides an output power of 0.0501 HP. The design includes a rugged cast housing and is equipped with ball and roller bearings, contributing to its durability and low noise operation.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85633 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85633
Groschopp Planetary AC Gearmotors 85633
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85633
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-195 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details