Groschopp, Inc. Groschopp Right Angle AC Gearmotors 75637

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 75637, operates at a voltage of 230V and a frequency of 60Hz. It features a 4-pole motor with a rated speed of 62.6 RPM and a maximum torque of 120.3 lb-in, drawing a current of 1.18 amps and providing an output of 89 watts or 0.1195 HP. The gearmotor has a 25:1 gear ratio, which allows for various speed and torque combinations, including a lower speed of 46.6 RPM with a torque of 194.27 lb-in at a current of 2.46 amps. The efficiency ratings for the motor, gearbox, and system are 54.2%, 63.2%, and 34.3%, respectively. The duty cycle is continuous, making it suitable for applications requiring consistent performance. The product is designed for low noise operation and longevity, with features such as class "H" insulation components and a rugged cast housing.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 75637, operates at a voltage of 230V and a frequency of 60Hz. It features a 4-pole motor with a rated speed of 62.6 RPM and a maximum torque of 120.3 lb-in, drawing a current of 1.18 amps and providing an output of 89 watts or 0.1195 HP. The gearmotor has a 25:1 gear ratio, which allows for various speed and torque combinations, including a lower speed of 46.6 RPM with a torque of 194.27 lb-in at a current of 2.46 amps. The efficiency ratings for the motor, gearbox, and system are 54.2%, 63.2%, and 34.3%, respectively. The duty cycle is continuous, making it suitable for applications requiring consistent performance. The product is designed for low noise operation and longevity, with features such as class "H" insulation components and a rugged cast housing.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 75637 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
75637
Groschopp Right Angle AC Gearmotors 75637
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 75637
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
 - PGM.C174 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 230.0 VDC
Output Power 0.3351 HP
Continuous Current 0.6500 amps
View Details
Precision Gearmotor with Planetary Gearbox - BO48**...52MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details