Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 71750

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 71750, operates on a 230V, 60Hz AC supply and features a 2-pole motor design with a maximum speed of 2940 RPM. It has a gear ratio of 45:1, providing a low output speed of 70.3 RPM with a torque rating of 122 lb-in at 0.61 amps and 101 watts. Under different conditions, it can deliver a maximum torque of 362.99 lb-in at 43.4 RPM and 330.09 lb-in at 2.56 amps. The motor has an efficiency rating of 72.1%, while the overall system efficiency is 54.5%. The gearmotor is designed for continuous duty cycles and is suitable for applications requiring reliable performance in various mounting positions.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 71750, operates on a 230V, 60Hz AC supply and features a 2-pole motor design with a maximum speed of 2940 RPM. It has a gear ratio of 45:1, providing a low output speed of 70.3 RPM with a torque rating of 122 lb-in at 0.61 amps and 101 watts. Under different conditions, it can deliver a maximum torque of 362.99 lb-in at 43.4 RPM and 330.09 lb-in at 2.56 amps. The motor has an efficiency rating of 72.1%, while the overall system efficiency is 54.5%. The gearmotor is designed for continuous duty cycles and is suitable for applications requiring reliable performance in various mounting positions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 71750 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
71750
Groschopp Parallel Shaft AC Gearmotors 71750
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 71750
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA70AW-VL120-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 9.38 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Motors - 2588344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Output Power 29.48 HP
Gear Type Spur; Spur
View Details