Groschopp, Inc. Groschopp Right Angle Planetary AC Gearmotors 70873

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary AC Gearmotors - 70873 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary AC Gearmotors
70873
Groschopp Right Angle Planetary AC Gearmotors 70873
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 70873
Product Name Groschopp Right Angle Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPP24 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-1167) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Motor - 153464986 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details