Groschopp, Inc. Groschopp Right Angle Planetary AC Gearmotors 70830

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary AC Gearmotor, part number 70830, operates at a voltage of 230V and a frequency of 60Hz. It features a two-pole design with a maximum speed of 3070 RPM. The gearmotor has a 61:1 gear ratio, providing significant torque capabilities, with a breakdown torque of 541.76 lb-in and a pull-up torque of 960.83 lb-in under cold conditions. The motor's efficiency ratings are 62.6% for the motor and 79.7% for the gearbox, contributing to an overall system efficiency of 49.9%. The gearmotor is designed for continuous duty cycles and has a starting current of 2.84 amps, with a maximum current draw of 6.67 amps. It is equipped with a capacitor rated at 20uF and 440V. This product is suitable for applications requiring reliable performance and high torque output.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary AC Gearmotor, part number 70830, operates at a voltage of 230V and a frequency of 60Hz. It features a two-pole design with a maximum speed of 3070 RPM. The gearmotor has a 61:1 gear ratio, providing significant torque capabilities, with a breakdown torque of 541.76 lb-in and a pull-up torque of 960.83 lb-in under cold conditions. The motor's efficiency ratings are 62.6% for the motor and 79.7% for the gearbox, contributing to an overall system efficiency of 49.9%. The gearmotor is designed for continuous duty cycles and has a starting current of 2.84 amps, with a maximum current draw of 6.67 amps. It is equipped with a capacitor rated at 20uF and 440V. This product is suitable for applications requiring reliable performance and high torque output.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary AC Gearmotors - 70830 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary AC Gearmotors
70830
Groschopp Right Angle Planetary AC Gearmotors 70830
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 70830
Product Name Groschopp Right Angle Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 200V Batteryless - SXG13AW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0017 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
DC Motors - 8734770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Spur; Spur
View Details