ElectroCraft Motor RP34-313V24-100-D

Description
MOTOR, FRAME SIZE 34MM, METRIC, TORQUE 313 NCM, VOLTAGE 24V, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEADS, 1000 DIFF. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, FRAME SIZE 34MM, METRIC, TORQUE 313 NCM, VOLTAGE 24V, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEADS, 1000 DIFF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 120684593 - Radwell International
Willingboro, NJ, United States
MOTOR, FRAME SIZE 34MM, METRIC, TORQUE 313 NCM, VOLTAGE 24V, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEADS, 1000 DIFF. FREE 2 YEAR RADWELL WARRANTY

MOTOR, FRAME SIZE 34MM, METRIC, TORQUE 313 NCM, VOLTAGE 24V, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEADS, 1000 DIFF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 120684593
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-1167) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
10Mm Planetary Gear Motor - YHD-M10-171K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0750 amps
View Details
 - PGM.P027 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0118 HP
View Details