Groschopp, Inc. Groschopp Right Angle Planetary AC Gearmotors 70318

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary AC Gearmotor, part number 70318, features a 377:1 gear ratio and operates on a 230V, 60Hz single-phase AC supply. The motor has a rated speed of 1600 RPM and is designed for continuous duty. It provides a breakdown torque of 842.13 lb-in and a pull-up torque of 1557.39 lb-in under cold conditions. The efficiency ratings for the gearbox, motor, and overall system are 60.0%, 45.3%, and 27.2%, respectively. The motor requires a 4uF capacitor rated at 440V for operation. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary AC Gearmotor, part number 70318, features a 377:1 gear ratio and operates on a 230V, 60Hz single-phase AC supply. The motor has a rated speed of 1600 RPM and is designed for continuous duty. It provides a breakdown torque of 842.13 lb-in and a pull-up torque of 1557.39 lb-in under cold conditions. The efficiency ratings for the gearbox, motor, and overall system are 60.0%, 45.3%, and 27.2%, respectively. The motor requires a 4uF capacitor rated at 440V for operation. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary AC Gearmotors - 70318 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary AC Gearmotors
70318
Groschopp Right Angle Planetary AC Gearmotors 70318
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 70318
Product Name Groschopp Right Angle Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 200V Batteryless - SXP01AW_-VL050-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
DC Motors - 4095254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Gear Type Spur; Spur
Units Metric
View Details