Groschopp, Inc. Groschopp Right Angle Planetary AC Gearmotors 66448

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary AC Gearmotors - 66448 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary AC Gearmotors
66448
Groschopp Right Angle Planetary AC Gearmotors 66448
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 66448
Product Name Groschopp Right Angle Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

300N linear servo - P16-150-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 200V Batteryless - SXA70AW-VL205-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 9.38 HP
Gearbox Ratio 25 : 1
Units Metric
View Details