Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 56288

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 56288, operates at a voltage of 90 V DC and has a maximum speed of 2500 RPM with a 20:1 gear ratio. It features a continuous duty cycle and delivers a torque of up to 120.3 lb-in at a current of 2.80 amps, with a peak stall torque of 1090.27 lb-in at 22.09 amps. The motor achieves an efficiency of 83.6% and the overall system efficiency is rated at 71.8%. The gearmotor is designed for applications requiring high torque and efficiency, making it suitable for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft DC Gearmotor, part number 56288, operates at a voltage of 90 V DC and has a maximum speed of 2500 RPM with a 20:1 gear ratio. It features a continuous duty cycle and delivers a torque of up to 120.3 lb-in at a current of 2.80 amps, with a peak stall torque of 1090.27 lb-in at 22.09 amps. The motor achieves an efficiency of 83.6% and the overall system efficiency is rated at 71.8%. The gearmotor is designed for applications requiring high torque and efficiency, making it suitable for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 56288 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
56288
Groschopp Parallel Shaft DC Gearmotors 56288
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 56288
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.2426 HP
Unlock Full Specs
to access all available technical data