Groschopp, Inc. Groschopp DC Motors 4107

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 4107 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
4107
Groschopp DC Motors 4107
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 4107
Product Name Groschopp DC Motors
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1356 HP
Continuous Current 1.54 amps
Continuous Torque 7.7 In-lbs (8.88 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

26BC 6A Slotless Brushless DC Motor - 26BC 6A 110 .101 - Portescap
Specs
Commutation Brushless
DC Voltage Range 15.0 VDC
Torque Constant 1.9 in-oz/amp (13.4 mN-m/amp)
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
DC Motors - 4540827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.6 In-lbs (0.6990 kg-cm)
Gear Type Spur; Spur
View Details
Housed Brushless DC (BLDC) Motor - DIH23-13-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.5612 kg-cm)
View Details