The MMP D33-455G-48V is a reversible brushed DC motor designed for motion control applications, featuring a rated voltage of 48 VDC, a rated continuous current of 7.0 A, and a rated speed of 3337 RPM with ±15% tolerance. It delivers 250 W of continuous power output and 101 oz-in of rated continuous torque, with a peak torque of 393 oz-in. The motor has a no-load speed of 4103 RPM maximum, a DC armature resistance of 1.29 Ω, and an armature temperature limit of 155°C. Back EMF and torque constants are specified at 11.7 V/KRPM and 15.8 oz-in/A, respectively, each with ±10% tolerance. Encoder and brake options are available, along with a NEMA mounting flange option.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | DC Motors |
| Product Number | MMP D33-455G-48V |
| Product Name | Brushed Motors |
| Commutation | Brush |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Continuous Current | 7 amps |