Groschopp, Inc. Groschopp DC Motors 4105

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 4105 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
4105
Groschopp DC Motors 4105
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 4105
Product Name Groschopp DC Motors
DC Voltage Range 115.0 VDC
Output Power 0.1864 HP
Continuous Current 1.93 amps
Continuous Torque 4.5 In-lbs (5.19 kg-cm)
Gearing Efficiency 67 %
Unlock Full Specs
to access all available technical data

Similar Products

17DCT Athlonix - Precious Metal Brush DC Motor - 17DCT 26P1/P2 205P - Portescap
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
View Details
DC Motors - 2857422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0074 HP
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
Units Metric
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII30-80-007A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 20.1 In-lbs (23.16 kg-cm)
View Details