The MMP D22-490A-24V is a reversible brushed DC motor designed for continuous operation at 24 VDC, delivering 190 W of mechanical power at 5923 RPM with a rated torque of 43 oz-in and a peak torque of 198 oz-in. It operates with a continuous current of 10.1 A and a no-load current of 0.94 A max. The armature resistance is 0.38 ohms, inductance is 0.31 mH, and the maximum armature temperature is 155°C. The motor has a back EMF constant of 3.4 V/krpm and a torque constant of 4.7 oz-in/amp, both with ±10% tolerance. Encoder and brake options and a NEMA mounting flange are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | DC Motors |
| Product Number | MMP D22-490A-24V |
| Product Name | Brushed Motors |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 10.1 amps |