Groschopp, Inc. Groschopp DC Motors 4103

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 4103 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
4103
Groschopp DC Motors 4103
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 4103
Product Name Groschopp DC Motors
DC Voltage Range 130.0 VDC
Output Power 0.2879 HP
Continuous Current 2.05 amps
Continuous Torque 6.0 In-lbs (6.92 kg-cm)
Gearing Efficiency 78 %
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A17B-37 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 5.5 VDC
View Details
RMT1306 Dual Shaft Motor - RMT1306 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Commutation Brushless
DC Voltage Range 4.5 to 5.5 VDC
Continuous Current 0.0660 amps
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
FRAMELESS MOTOR - 85FSP13-D14444-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 18.97 in-oz/amp (134 mN-m/amp)
Output Power 0.5897 HP
View Details