Groschopp, Inc. Groschopp DC Motors 2009

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 2009 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
2009
Groschopp DC Motors 2009
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 2009
Product Name Groschopp DC Motors
DC Voltage Range 115.0 VDC
Output Power 0.0673 HP
Continuous Current 0.9100 amps
Continuous Torque 3.0 In-lbs (3.46 kg-cm)
Gearing Efficiency 60 %
Unlock Full Specs
to access all available technical data

Similar Products

PTFS-050SH Carbon Brushed Direct Current (DC) Micro Motors - PTFS-050SH-11180 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 2.0 to 6.0 VDC
View Details
DC-Micromotors Series 2657 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 36.0 VDC
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Rotor Inertia 2.41E-4 oz-in-sec² (0.0017 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-19-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
View Details
Brushed Motors - MMP D40-675F-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details