Grob, Inc. Grob 4V-36 Band Saw

Description
Increased throat depth for larger applications. Heavy duty Grob Inc. 4 speed transmission with all cold rolled gears and splines. Infinitely variable speed range for complete control of your sawing needs. Band saw blade welder available for making any length blades from economical coil stock. Frequency drive with dynamic braking available. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil Resistant Rubber Facing Heavy Cast Iron Table – Tilt 45 down right, Tilt 10 down left (6) 12′ Long Table Extensions 3/8 – 1/2 Single Piece Hard Aluminum-Bronze Saw Guides Optional Equipment Air Hydraulic Feed Butt Welder Air Chip Blower Rip Fence Miter Gauge Work Light Flood or Mist Coolant Magnifying Glass Circular Cutting Attachment Frequency Drive with Dynamic Breaking
Description
Increased throat depth for larger applications. Heavy duty Grob Inc. 4 speed transmission with all cold rolled gears and splines. Infinitely variable speed range for complete control of your sawing needs. Band saw blade welder available for making any length blades from economical coil stock. Frequency drive with dynamic braking available. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil Resistant Rubber Facing Heavy Cast Iron Table – Tilt 45 down right, Tilt 10 down left (6) 12′ Long Table Extensions 3/8 – 1/2 Single Piece Hard Aluminum-Bronze Saw Guides Optional Equipment Air Hydraulic Feed Butt Welder Air Chip Blower Rip Fence Miter Gauge Work Light Flood or Mist Coolant Magnifying Glass Circular Cutting Attachment Frequency Drive with Dynamic Breaking

Suppliers

Company
Product
Description
Supplier Links
Grob 4V-36 Band Saw -  - Grob, Inc.
Grafton, WI, United States
Grob 4V-36 Band Saw
Grob 4V-36 Band Saw
Increased throat depth for larger applications. Heavy duty Grob Inc. 4 speed transmission with all cold rolled gears and splines. Infinitely variable speed range for complete control of your sawing needs. Band saw blade welder available for making any length blades from economical coil stock. Frequency drive with dynamic braking available. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil Resistant Rubber Facing Heavy Cast Iron Table – Tilt 45 down right, Tilt 10 down left (6) 12′ Long Table Extensions 3/8 – 1/2 Single Piece Hard Aluminum-Bronze Saw Guides Optional Equipment Air Hydraulic Feed Butt Welder Air Chip Blower Rip Fence Miter Gauge Work Light Flood or Mist Coolant Magnifying Glass Circular Cutting Attachment Frequency Drive with Dynamic Breaking

Increased throat depth for larger applications. Heavy duty Grob Inc. 4 speed transmission with all cold rolled gears and splines. Infinitely variable speed range for complete control of your sawing needs. Band saw blade welder available for making any length blades from economical coil stock. Frequency drive with dynamic braking available.

Standard Equipment

  • 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor)
  • Infinitely Variable Speed 40-5000 F.P.M.
  • Speed Indicator
  • Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil Resistant Rubber Facing
  • Heavy Cast Iron Table – Tilt 45 down right, Tilt 10 down left
  • (6) 12″ Long Table Extensions
  • 3/8 – 1/2 Single Piece Hard Aluminum-Bronze Saw Guides

Optional Equipment

  • Air Hydraulic Feed
  • Butt Welder
  • Air Chip Blower
  • Rip Fence
  • Miter Gauge
  • Work Light
  • Flood or Mist Coolant
  • Magnifying Glass
  • Circular Cutting Attachment
  • Frequency Drive with Dynamic Breaking
Supplier's Site

Technical Specifications

  Grob, Inc.
Product Category Sawing Machinery
Product Name Grob 4V-36 Band Saw
Machine Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Plate Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Benchtop Sectioning Machine - MSX255M - LECO Corporation
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Grob 6V-36 Friction Saw -  - Grob, Inc.
Specs
Machine Type Band
Cutting Type Manual
Power Type AC Power
View Details
Band Saw - SIGMA 1200 PRO - Ritmo America, LLC
Ritmo America, LLC
Specs
Machine Type Band
Cutting Type Semi-Automatic
Power Type AC Power
View Details