Greenwich Instruments Ltd. RS232 To RS422 Line Driver with 25-pin Female D-type Connector GW232-F

Description
The GW232 can be used in two modes: Data Only Mode; requires just two twisted pairs in the link cable or Data and Handshake Mode; requires four twisted pairs. Connection of the link cable is simple and a wiring guide is printed on the unit. All RS422 signals are internally terminated, and any unused lines may be left unconnected. The GW232, DTE/DCE switch allows the GW232 to be configured to match most asynchronous RS232 equipment, including terminals, PCs, printers, plotters etc., without having to make special cross-over wiring configurations in your RS232 cables. All units are supplied complete with a small external power supply unit. Features: Easy to use Four or Eight wire operation Supplied With Power Supply Specifications: Baud Rate (max): 19,200 Distance (max): 2km
Datasheet
Description
The GW232 can be used in two modes: Data Only Mode; requires just two twisted pairs in the link cable or Data and Handshake Mode; requires four twisted pairs. Connection of the link cable is simple and a wiring guide is printed on the unit. All RS422 signals are internally terminated, and any unused lines may be left unconnected. The GW232, DTE/DCE switch allows the GW232 to be configured to match most asynchronous RS232 equipment, including terminals, PCs, printers, plotters etc., without having to make special cross-over wiring configurations in your RS232 cables. All units are supplied complete with a small external power supply unit. Features: Easy to use Four or Eight wire operation Supplied With Power Supply Specifications: Baud Rate (max): 19,200 Distance (max): 2km
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS232 To RS422 Line Driver with 25-pin Female D-type Connector - GW232-F - Greenwich Instruments Ltd.
Swanley, Kent, United Kingdom
RS232 To RS422 Line Driver with 25-pin Female D-type Connector
GW232-F
RS232 To RS422 Line Driver with 25-pin Female D-type Connector GW232-F
The GW232 can be used in two modes: Data Only Mode; requires just two twisted pairs in the link cable or Data and Handshake Mode; requires four twisted pairs. Connection of the link cable is simple and a wiring guide is printed on the unit. All RS422 signals are internally terminated, and any unused lines may be left unconnected. The GW232, DTE/DCE switch allows the GW232 to be configured to match most asynchronous RS232 equipment, including terminals, PCs, printers, plotters etc., without having to make special cross-over wiring configurations in your RS232 cables. All units are supplied complete with a small external power supply unit. Features: Easy to use Four or Eight wire operation Supplied With Power Supply Specifications: Baud Rate (max): 19,200 Distance (max): 2km

The GW232 can be used in two modes: Data Only Mode; requires just two twisted pairs in the link cable or Data and Handshake Mode; requires four twisted pairs. Connection of the link cable is simple and a wiring guide is printed on the unit. All RS422 signals are internally terminated, and any unused lines may be left unconnected. The GW232, DTE/DCE switch allows the GW232 to be configured to match most asynchronous RS232 equipment, including terminals, PCs, printers, plotters etc., without having to make special cross-over wiring configurations in your RS232 cables. All units are supplied complete with a small external power supply unit.

Features:

  • Easy to use
  • Four or Eight wire operation
  • Supplied With Power Supply

Specifications:

  • Baud Rate (max): 19,200
  • Distance (max): 2km
Supplier's Site Datasheet

Technical Specifications

  Greenwich Instruments Ltd.
Product Category Serial Communications Products
Product Number GW232-F
Product Name RS232 To RS422 Line Driver with 25-pin Female D-type Connector
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

USB Sensor Interface - MF100 - Mark-10 Corporation
Specs
Serial Protocol USB
Network / Bus USB
Number of Ports 1
View Details
Digital DC-DC Multiphase Controller - USB005 - Infineon Technologies AG
Specs
Device Type Converter
Agency Approvals RoHS
View Details