Greenwich Instruments Ltd. GR Series Non-Volatile RAM GR281

Description
The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a temperature range of -20 to +70 degrees C and are also available in an industrial temperature range.
Datasheet
Description
The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a temperature range of -20 to +70 degrees C and are also available in an industrial temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GR Series Non-Volatile RAM - GR281 - Greenwich Instruments Ltd.
Swanley, Kent, United Kingdom
GR Series Non-Volatile RAM
GR281
GR Series Non-Volatile RAM GR281
The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a temperature range of -20 to +70 degrees C and are also available in an industrial temperature range.

The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a temperature range of -20 to +70 degrees C and are also available in an industrial temperature range.

Supplier's Site Datasheet
Ic, Nvram Module 16K, Dip24, 281; Memory Type Greenwich Instruments - 24M2355 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nvram Module 16K, Dip24, 281; Memory Type Greenwich Instruments
24M2355
Ic, Nvram Module 16K, Dip24, 281; Memory Type Greenwich Instruments 24M2355
IC, NVRAM MODULE 16K, DIP24, 281; Memory Type:SRAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:Parallel; Access Time:100ns; Memory Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.75V; Supply RoHS Compliant: Yes

IC, NVRAM MODULE 16K, DIP24, 281; Memory Type:SRAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:Parallel; Access Time:100ns; Memory Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.75V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Greenwich Instruments Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number GR281 24M2355
Product Name GR Series Non-Volatile RAM Ic, Nvram Module 16K, Dip24, 281; Memory Type Greenwich Instruments
Memory Category NVRAM; NVSRAM NVRAM
Logic Family CMOS
Cycle Time 100 ns
Data Retention 10 years
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14B108L-ZS25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
4 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details