Greenleaf Corporation 55° V-Bottom Insert DPGN-443V

Description
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.
Description
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

Suppliers

Company
Product
Description
Supplier Links
55° V-Bottom Insert - DPGN-443V - Greenleaf Corporation
Saegertown, PA, United States
55° V-Bottom Insert
DPGN-443V
55° V-Bottom Insert DPGN-443V
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DPGN-443V
Product Name 55° V-Bottom Insert
Application Milling
Shape V-Bottom
Tip Angle 35°
I.C. 0.500 inch (12.7 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Inserts for an Extra Finishing Cut; Back Turning - Style E - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Roll Turning Insert - CDH-43 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Boring; Turning
Shape Circular
I.C. 1.000 inch (25.4 mm)
View Details