Greenleaf Corporation 80° Ceramic Diamond Insert CNGN-452

Description
Negative diamond insert, no hole
Description
Negative diamond insert, no hole

Suppliers

Company
Product
Description
Supplier Links
80° Ceramic Diamond Insert - CNGN-452 - Greenleaf Corporation
Saegertown, PA, United States
80° Ceramic Diamond Insert
CNGN-452
80° Ceramic Diamond Insert CNGN-452
Negative diamond insert, no hole

Negative diamond insert, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGN-452
Product Name 80° Ceramic Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Insert - 90058 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Inserts for Back Turning When There is an Undercut Requested - Style C - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details