Greenleaf Corporation Square Positive Rake 15° Lead Style K for Ceramic Inserts

Description
Boring Bars for Ceramic Inserts Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach. Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.
Description
Boring Bars for Ceramic Inserts Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach. Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Suppliers

Company
Product
Description
Supplier Links
Square Positive Rake 15° Lead - Style K for Ceramic Inserts - Greenleaf Corporation
Saegertown, PA, United States
Square Positive Rake 15° Lead
Style K for Ceramic Inserts
Square Positive Rake 15° Lead Style K for Ceramic Inserts
Boring Bars for Ceramic Inserts Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach. Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Boring Bars for Ceramic Inserts

Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach.
Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Supplier's Site
80° Diamond (100° Corner) Pos. Rake 15° Lead - Style K for Ceramic Inserts - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond (100° Corner) Pos. Rake 15° Lead
Style K for Ceramic Inserts
80° Diamond (100° Corner) Pos. Rake 15° Lead Style K for Ceramic Inserts
Boring Bars for Ceramic Inserts Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach. Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Boring Bars for Ceramic Inserts

Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach.
Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Supplier's Site
Square Negative Rake 15° Lead - Style K for Ceramic Inserts - Greenleaf Corporation
Saegertown, PA, United States
Square Negative Rake 15° Lead
Style K for Ceramic Inserts
Square Negative Rake 15° Lead Style K for Ceramic Inserts
Boring Bars for Ceramic Inserts Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach. Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Boring Bars for Ceramic Inserts

Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach.
Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Supplier's Site
80° Diamond (100°Corner) Neg. Rake 15° Lead - Style K for Ceramic Inserts - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond (100°Corner) Neg. Rake 15° Lead
Style K for Ceramic Inserts
80° Diamond (100°Corner) Neg. Rake 15° Lead Style K for Ceramic Inserts
Boring Bars for Ceramic Inserts Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach. Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Boring Bars for Ceramic Inserts

Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach.
Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Boring Tools
Product Number Style K for Ceramic Inserts
Product Name Square Positive Rake 15° Lead
Unlock Full Specs
to access all available technical data

Similar Products