Machining grooves with CoroBore® SL is a productive alternative to milling grooves. This fine-adjustable axial face grooving tool machines grooves in a large number of components and diameters.
Benefits
Increased productivity compared to milling
Excellent chip control thanks to internal coolant to the cutting edge
Builds on our large assortment of standard SL32 blades and CoroCut system 1-2 inserts
Radial fine-adjustable face grooving heads for pre-setting
Features
Rigid design with dedicated tools for small and large diameter face grooving
Internal coolant
Radial fine-adjustable face grooving head for pre-setting
For smaller diameters: 47–150 mm (1.850–5.905 inch), C6 and C8 adaptors available
For larger diameters: 150–1275 mm (5.905–50.20 inch), use a dedicated face grooving head with CoroBore XL
Application
Typical application: pump and valves, hydraulic components and pulp & paper.
First choice geometries: -CM or -TF depending on chosen nose radius
Recommended starting value for feed: 0.15 mm/rev (0.006 in/rev)
If grooves with larger width tolerance is required, chose -GF geometry
Recommended starting value for feed: 0.10 mm/rev (0.004 inch/rev)
Machining grooves with CoroBore® SL is a productive alternative to milling grooves. This fine-adjustable axial face grooving tool machines grooves in a large number of components and diameters.
Benefits
- Increased productivity compared to milling
- Excellent chip control thanks to internal coolant to the cutting edge
- Builds on our large assortment of standard SL32 blades and CoroCut system 1-2 inserts
- Radial fine-adjustable face grooving heads for pre-setting
Features
- Rigid design with dedicated tools for small and large diameter face grooving
- Internal coolant
- Radial fine-adjustable face grooving head for pre-setting
- For smaller diameters: 47–150 mm (1.850–5.905 inch), C6 and C8 adaptors available
- For larger diameters: 150–1275 mm (5.905–50.20 inch), use a dedicated face grooving head with CoroBore XL
Application
- Typical application: pump and valves, hydraulic components and pulp & paper.
- First choice geometries: -CM or -TF depending on chosen nose radius
- Recommended starting value for feed: 0.15 mm/rev (0.006 in/rev)
- If grooves with larger width tolerance is required, chose -GF geometry
- Recommended starting value for feed: 0.10 mm/rev (0.004 inch/rev)