Greenleaf Corporation 80° Diamond Rough Stuff Insert CNGX-454-RS

Description
Negative diamond insert, rough stuff configuration
Description
Negative diamond insert, rough stuff configuration

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Rough Stuff Insert - CNGX-454-RS - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Rough Stuff Insert
CNGX-454-RS
80° Diamond Rough Stuff Insert CNGX-454-RS
Negative diamond insert, rough stuff configuration

Negative diamond insert, rough stuff configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGX-454-RS
Product Name 80° Diamond Rough Stuff Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Sealant Removal Cutter (TSR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Square Flat Top Insert - SNMA-322 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square
Tip Angle 90°
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details