Greenleaf Corporation Square Positive Flat Top Insert SPGN-423

Description
Positive flat top configuration, no hole
Description
Positive flat top configuration, no hole

Suppliers

Company
Product
Description
Supplier Links
Square Positive Flat Top Insert - SPGN-423 - Greenleaf Corporation
Saegertown, PA, United States
Square Positive Flat Top Insert
SPGN-423
Square Positive Flat Top Insert SPGN-423
Positive flat top configuration, no hole

Positive flat top configuration, no hole

Supplier's Site
Positive Flat Top Square Insert - SPGN-423 - Greenleaf Corporation
Saegertown, PA, United States
Positive Flat Top Square Insert
SPGN-423
Positive Flat Top Square Insert SPGN-423
Square geometry, no hole configuration

Square geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number SPGN-423 SPGN-423
Product Name Square Positive Flat Top Insert Positive Flat Top Square Insert
Application Milling; Turning Milling; Turning
Shape Square Square
Tip Angle 90° 90°
I.C. 0.500 inch (12.7 mm) 0.500 inch (12.7 mm)
Thickness 0.125 inch (3.2 mm) 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Cutter (TAC) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
80° Diamond Chip Control Insert - CNMM-643-HR - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details
High Performance Spade Drill - 1025N-0306 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details