Greenheck Industrial Process Fans

Description
Industrial Process Fans The Industrial Process Fans menu includes fan types engineered and built for reliable operation in harsh environments where high temperatures, high static pressures, and material handling requirements are encountered. Model IPA: Industrial Air Handling Wheel Model IPA is designed for clean air exhaust to slight material handling. Applications include: smoke and heat exhaust, corrosives, heavy fumes, and light dust loading. The air handling wheel is the most efficient in this series. Model IPO: Open Radial Material Handling Wheel Model IPO can be utilized for most industrial requirements. Applications include: exhausting abrasive dust such as grinding and buffing wheel exhaust, conveying granular materials, sawdust, wood chips, fume exhaust, and high temperature air handling. Model IPW: Wool Type Material Handling Wheel Model IPW is designed for handling long, fibrous, stringy material. Applications include: conveying long wood shavings, yarns, and paper trimmings. It can also be used for most applications of the open wheel with higher efficiencies.
Description
Industrial Process Fans The Industrial Process Fans menu includes fan types engineered and built for reliable operation in harsh environments where high temperatures, high static pressures, and material handling requirements are encountered. Model IPA: Industrial Air Handling Wheel Model IPA is designed for clean air exhaust to slight material handling. Applications include: smoke and heat exhaust, corrosives, heavy fumes, and light dust loading. The air handling wheel is the most efficient in this series. Model IPO: Open Radial Material Handling Wheel Model IPO can be utilized for most industrial requirements. Applications include: exhausting abrasive dust such as grinding and buffing wheel exhaust, conveying granular materials, sawdust, wood chips, fume exhaust, and high temperature air handling. Model IPW: Wool Type Material Handling Wheel Model IPW is designed for handling long, fibrous, stringy material. Applications include: conveying long wood shavings, yarns, and paper trimmings. It can also be used for most applications of the open wheel with higher efficiencies.

Suppliers

Company
Product
Description
Supplier Links
Industrial Process Fans The Industrial Process Fans menu includes fan types engineered and built for reliable operation in harsh environments where high temperatures, high static pressures, and material handling requirements are encountered. Model IPA: Industrial Air Handling Wheel Model IPA is designed for clean air exhaust to slight material handling. Applications include: smoke and heat exhaust, corrosives, heavy fumes, and light dust loading. The air handling wheel is the most efficient in this series. Model IPO: Open Radial Material Handling Wheel Model IPO can be utilized for most industrial requirements. Applications include: exhausting abrasive dust such as grinding and buffing wheel exhaust, conveying granular materials, sawdust, wood chips, fume exhaust, and high temperature air handling. Model IPW: Wool Type Material Handling Wheel Model IPW is designed for handling long, fibrous, stringy material. Applications include: conveying long wood shavings, yarns, and paper trimmings. It can also be used for most applications of the open wheel with higher efficiencies.

Industrial Process Fans

The Industrial Process Fans menu includes fan types engineered and built for reliable operation in harsh environments where high temperatures, high static pressures, and material handling requirements are encountered.

Model IPA: Industrial Air Handling Wheel

Model IPA is designed for clean air exhaust to slight material handling. Applications include: smoke and heat exhaust, corrosives, heavy fumes, and light dust loading. The air handling wheel is the most efficient in this series.

Model IPO: Open Radial Material Handling Wheel

Model IPO can be utilized for most industrial requirements. Applications include: exhausting abrasive dust such as grinding and buffing wheel exhaust, conveying granular materials, sawdust, wood chips, fume exhaust, and high temperature air handling.

Model IPW: Wool Type Material Handling Wheel

Model IPW is designed for handling long, fibrous, stringy material. Applications include: conveying long wood shavings, yarns, and paper trimmings. It can also be used for most applications of the open wheel with higher efficiencies.

Supplier's Site

Technical Specifications

  Greenheck
Product Category Fans and Blowers (industrial)
Product Number Industrial Process Fans
Applications / Use Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Dust; Smoke
Unlock Full Specs
to access all available technical data

Similar Products

PTF-PE SERIES - ECO-WATT Mixed-Flow Inline Duct Fans - PTF-250PE 100-240V - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details