Greene, Tweed & Co. ADVANCAP O-Ring Energized Seals Series

Description
The Advancap™ rod and piston seals are designed to provide a cost-effective cap seal solution that prevents extrusion and eliminates O-ring spiral failure in dynamic applications. Each seal combines a cap made from Avalon®, our PTFE material, with an elastomeric energizer, and is available in configurations for zero, one or two back-up ring glands per AS4716. Custom configurations are also available. The Advancap can replace low-friction, O-ring swivel seals that leak, nibble and/or exhibit excessive friction. FEATURES & BENEFITS Avalon cap interfaces with the dynamic surface resulting in lower friction and elimination of spiral failure, which leads to better system performance Specially designed Avalon cap cradles O-ring, protecting it from extrusion when under pressure Designed for AS4716 gland and utilizes standard O-rings resulting in overall cost savings APPLICATIONS Flight controls (e.g., ailerons, spoilers, airbrakes, etc.) Utility and positioning actuators in landing gear systems
Datasheet
Description
The Advancap™ rod and piston seals are designed to provide a cost-effective cap seal solution that prevents extrusion and eliminates O-ring spiral failure in dynamic applications. Each seal combines a cap made from Avalon®, our PTFE material, with an elastomeric energizer, and is available in configurations for zero, one or two back-up ring glands per AS4716. Custom configurations are also available. The Advancap can replace low-friction, O-ring swivel seals that leak, nibble and/or exhibit excessive friction. FEATURES & BENEFITS Avalon cap interfaces with the dynamic surface resulting in lower friction and elimination of spiral failure, which leads to better system performance Specially designed Avalon cap cradles O-ring, protecting it from extrusion when under pressure Designed for AS4716 gland and utilizes standard O-rings resulting in overall cost savings APPLICATIONS Flight controls (e.g., ailerons, spoilers, airbrakes, etc.) Utility and positioning actuators in landing gear systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADVANCAP O-Ring Energized Seals Series -  - Greene, Tweed & Co.
Kulpsville, PA, USA
ADVANCAP O-Ring Energized Seals Series
ADVANCAP O-Ring Energized Seals Series
The Advancap™ rod and piston seals are designed to provide a cost-effective cap seal solution that prevents extrusion and eliminates O-ring spiral failure in dynamic applications. Each seal combines a cap made from Avalon®, our PTFE material, with an elastomeric energizer, and is available in configurations for zero, one or two back-up ring glands per AS4716. Custom configurations are also available. The Advancap can replace low-friction, O-ring swivel seals that leak, nibble and/or exhibit excessive friction. FEATURES & BENEFITS Avalon cap interfaces with the dynamic surface resulting in lower friction and elimination of spiral failure, which leads to better system performance Specially designed Avalon cap cradles O-ring, protecting it from extrusion when under pressure Designed for AS4716 gland and utilizes standard O-rings resulting in overall cost savings APPLICATIONS Flight controls (e.g., ailerons, spoilers, airbrakes, etc.) Utility and positioning actuators in landing gear systems

The Advancap™ rod and piston seals are designed to provide a cost-effective cap seal solution that prevents extrusion and eliminates O-ring spiral failure in dynamic applications. Each seal combines a cap made from Avalon®, our PTFE material, with an elastomeric energizer, and is available in configurations for zero, one or two back-up ring glands per AS4716. Custom configurations are also available.

The Advancap can replace low-friction, O-ring swivel seals that leak, nibble and/or exhibit excessive friction.

FEATURES & BENEFITS

  • Avalon cap interfaces with the dynamic surface resulting in lower friction and elimination of spiral failure, which leads to better system performance
  • Specially designed Avalon cap cradles O-ring, protecting it from extrusion when under pressure
  • Designed for AS4716 gland and utilizes standard O-rings resulting in overall cost savings

APPLICATIONS

  • Flight controls (e.g., ailerons, spoilers, airbrakes, etc.)
  • Utility and positioning actuators in landing gear systems
Supplier's Site Datasheet

Technical Specifications

  Greene, Tweed & Co.
Product Category Dynamic Seals
Product Name ADVANCAP O-Ring Energized Seals Series
Seal Orientation Rod Seal; Piston Seal
Unlock Full Specs
to access all available technical data

Similar Products

Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Piston Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Seals - 2263771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.1969 inch (5 mm)
View Details
Abradable Seals - FELTMETAL™ - Technetics Group
Specs
Seal Type Clearance / Labyrinth
Operating Temperature 1400 F (760 C)
View Details
ptfe oil seals -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Oil / Grease Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details