GREENCONN TECHNOLOGY Ltd. Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Greenconn CBEC219-1379B001C1AF

Description
CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:CBEC219 Series; Contact Material:- RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:CBEC219 Series; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 41AC9618 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Greenconn
41AC9618
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Greenconn 41AC9618
CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:CBEC219 Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:CBEC219 Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 41AC9619 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Greenconn
41AC9619
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Greenconn 41AC9619
CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:CBEC219 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:CBEC219 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AC9618
Product Name Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Greenconn
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details