Green Textile Associates, Inc. V-3000

Description
Structure: Velour Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11
Description
Structure: Velour Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11

Suppliers

Company
Product
Description
Supplier Links
Structure: Velour Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11

Structure: Velour
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 11

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number V-3000
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details