Green Textile Associates, Inc. V-1711

Description
Structure: Velour Overall Width: 88 Cuttable Width: 85 Weight per Linear Yard: 14
Description
Structure: Velour Overall Width: 88 Cuttable Width: 85 Weight per Linear Yard: 14

Suppliers

Company
Product
Description
Supplier Links
Structure: Velour Overall Width: 88 Cuttable Width: 85 Weight per Linear Yard: 14

Structure: Velour
Overall Width: 88
Cuttable Width: 85
Weight per Linear Yard: 14

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number V-1711
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass; Coated / Sized
Applications Fire
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details