Green Textile Associates, Inc. SUPCTN-I-0110

Description
Structure: Interlock Overall Width: 56 Cuttable Width: 54 Weight per Linear Yard: 13.6
Description
Structure: Interlock Overall Width: 56 Cuttable Width: 54 Weight per Linear Yard: 13.6

Suppliers

Company
Product
Description
Supplier Links
Structure: Interlock Overall Width: 56 Cuttable Width: 54 Weight per Linear Yard: 13.6

Structure: Interlock
Overall Width: 56
Cuttable Width: 54
Weight per Linear Yard: 13.6

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number SUPCTN-I-0110
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details