Green Textile Associates, Inc. SPC-118

Description
Structure: Spacer Overall Width: 52 Cuttable Width: 50 Weight per Linear Yard: 14.2
Description
Structure: Spacer Overall Width: 52 Cuttable Width: 50 Weight per Linear Yard: 14.2

Suppliers

Company
Product
Description
Supplier Links
Structure: Spacer Overall Width: 52 Cuttable Width: 50 Weight per Linear Yard: 14.2

Structure: Spacer
Overall Width: 52
Cuttable Width: 50
Weight per Linear Yard: 14.2

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number SPC-118
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 22 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details