Green Textile Associates, Inc. R-5676

Description
Structure: Rib Overall Width: 32 Cuttable Width: 32 Weight per Linear Yard: 8.53
Description
Structure: Rib Overall Width: 32 Cuttable Width: 32 Weight per Linear Yard: 8.53

Suppliers

Company
Product
Description
Supplier Links
Structure: Rib Overall Width: 32 Cuttable Width: 32 Weight per Linear Yard: 8.53

Structure: Rib
Overall Width: 32
Cuttable Width: 32
Weight per Linear Yard: 8.53

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number R-5676
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details