Green Textile Associates, Inc. R-5000

Description
Structure: Rib Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 4.5
Description
Structure: Rib Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 4.5

Suppliers

Company
Product
Description
Supplier Links
Structure: Rib Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 4.5

Structure: Rib
Overall Width: 72
Cuttable Width: 70
Weight per Linear Yard: 4.5

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number R-5000
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details