Green Textile Associates, Inc. R-4300

Description
Structure: Rib Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 4.25
Description
Structure: Rib Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 4.25

Suppliers

Company
Product
Description
Supplier Links
Structure: Rib Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 4.25

Structure: Rib
Overall Width: 72
Cuttable Width: 70
Weight per Linear Yard: 4.25

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number R-4300
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details