Green Textile Associates, Inc. PC-T-0068

Description
Structure: Terry Overall Width: 94 Cuttable Width: 92 Weight per Linear Yard: 11.26
Description
Structure: Terry Overall Width: 94 Cuttable Width: 92 Weight per Linear Yard: 11.26

Suppliers

Company
Product
Description
Supplier Links
Structure: Terry Overall Width: 94 Cuttable Width: 92 Weight per Linear Yard: 11.26

Structure: Terry
Overall Width: 94
Cuttable Width: 92
Weight per Linear Yard: 11.26

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number PC-T-0068
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details