Green Textile Associates, Inc. P-SR-4500

Description
Structure: Suede Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 7.22
Description
Structure: Suede Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 7.22

Suppliers

Company
Product
Description
Supplier Links
Structure: Suede Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 7.22

Structure: Suede
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 7.22

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-SR-4500
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details