Green Textile Associates, Inc. P-SR-3677

Description
Structure: Tricot Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 10.47
Description
Structure: Tricot Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 10.47

Suppliers

Company
Product
Description
Supplier Links
Structure: Tricot Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 10.47

Structure: Tricot
Overall Width: 66
Cuttable Width: 64
Weight per Linear Yard: 10.47

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-SR-3677
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details