Green Textile Associates, Inc. P-M-800

Description
Structure: Mesh Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 9.2
Description
Structure: Mesh Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 9.2

Suppliers

Company
Product
Description
Supplier Links
Structure: Mesh Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 9.2

Structure: Mesh
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 9.2

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-M-800
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details