Green Textile Associates, Inc. P-M-3014

Description
Structure: Mesh Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 14.4
Description
Structure: Mesh Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 14.4

Suppliers

Company
Product
Description
Supplier Links
Structure: Mesh Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 14.4

Structure: Mesh
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 14.4

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-M-3014
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details