Green Textile Associates, Inc. P-I-1013

Description
Structure: Interlock Overall Width: 67 Cuttable Width: 65 Weight per Linear Yard: 7.89
Description
Structure: Interlock Overall Width: 67 Cuttable Width: 65 Weight per Linear Yard: 7.89

Suppliers

Company
Product
Description
Supplier Links
Structure: Interlock Overall Width: 67 Cuttable Width: 65 Weight per Linear Yard: 7.89

Structure: Interlock
Overall Width: 67
Cuttable Width: 65
Weight per Linear Yard: 7.89

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-I-1013
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 28 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0280 inch (0.7112 mm)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details