Green Textile Associates, Inc. OJ-2819

Description
Structure: Jersey Overall Width: 19 Cuttable Width: 19 Weight per Linear Yard: 6.67
Description
Structure: Jersey Overall Width: 19 Cuttable Width: 19 Weight per Linear Yard: 6.67

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 19 Cuttable Width: 19 Weight per Linear Yard: 6.67

Structure: Jersey
Overall Width: 19
Cuttable Width: 19
Weight per Linear Yard: 6.67

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OJ-2819
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Coated Fiberglass - ARMATEX® NF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details