Green Textile Associates, Inc. OJ-2322

Description
Structure: Jersey Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 9.4
Description
Structure: Jersey Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 9.4

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 9.4

Structure: Jersey
Overall Width: 72
Cuttable Width: 70
Weight per Linear Yard: 9.4

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OJ-2322
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details