Green Textile Associates, Inc. OJ-2000

Description
Structure: Jersey Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 10.85
Description
Structure: Jersey Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 10.85

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 10.85

Structure: Jersey
Overall Width: 64
Cuttable Width: 62
Weight per Linear Yard: 10.85

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OJ-2000
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass SilverStar -  - Mid-Mountain Materials, Inc.
Specs
Material EGlass; Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details