Green Textile Associates, Inc. OB-S-137

Description
Structure: Sherpa Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 15.37
Description
Structure: Sherpa Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 15.37

Suppliers

Company
Product
Description
Supplier Links
Structure: Sherpa Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 15.37

Structure: Sherpa
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 15.37

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OB-S-137
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details