Green Textile Associates, Inc. O-T-0056

Description
Structure: Terry Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 18.76
Description
Structure: Terry Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 18.76

Suppliers

Company
Product
Description
Supplier Links
Structure: Terry Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 18.76

Structure: Terry
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 18.76

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number O-T-0056
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details