Green Textile Associates, Inc. O-J-428

Description
Structure: Jersey Overall Width: 20 Cuttable Width: 20 Weight per Linear Yard: 6.44
Description
Structure: Jersey Overall Width: 20 Cuttable Width: 20 Weight per Linear Yard: 6.44

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 20 Cuttable Width: 20 Weight per Linear Yard: 6.44

Structure: Jersey
Overall Width: 20
Cuttable Width: 20
Weight per Linear Yard: 6.44

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number O-J-428
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Commercial Grade Fiberglass Paper - CERMEX® PR1000-C - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details