Green Textile Associates, Inc. O-J-351

Description
Structure: Jersey Overall Width: 26 Cuttable Width: 26 Weight per Linear Yard: 7.69
Description
Structure: Jersey Overall Width: 26 Cuttable Width: 26 Weight per Linear Yard: 7.69

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 26 Cuttable Width: 26 Weight per Linear Yard: 7.69

Structure: Jersey
Overall Width: 26
Cuttable Width: 26
Weight per Linear Yard: 7.69

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number O-J-351
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details