Green Textile Associates, Inc. O-J-2001

Description
Structure: Jersey Overall Width: 63 Cuttable Width: 60 Weight per Linear Yard: 8.09
Description
Structure: Jersey Overall Width: 63 Cuttable Width: 60 Weight per Linear Yard: 8.09

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 63 Cuttable Width: 60 Weight per Linear Yard: 8.09

Structure: Jersey
Overall Width: 63
Cuttable Width: 60
Weight per Linear Yard: 8.09

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number O-J-2001
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 90 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details