Green Textile Associates, Inc. O-80

Description
Structure: Rib Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 8.2
Description
Structure: Rib Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 8.2

Suppliers

Company
Product
Description
Supplier Links
Structure: Rib Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 8.2

Structure: Rib
Overall Width: 60
Cuttable Width: 58
Weight per Linear Yard: 8.2

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number O-80
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details